Lion Precision Photoelectric P016-6101

Description
LABEL SENSOR, ULTRASONIC TECHNOLOGY, 425 MICRO-SECOND RESPONSE TIME, 12-24 VDC POWER INPUT, NPN/PNP OPEN COLLECTOR OUTPUTS, WIDE FORK (3 MM), WITH BAR GRAPH DISPLAY, WITH LRD MOUNTING ADAPTER BRACKET. FREE 2 YEAR RADWELL WARRANTY
Description
LABEL SENSOR, ULTRASONIC TECHNOLOGY, 425 MICRO-SECOND RESPONSE TIME, 12-24 VDC POWER INPUT, NPN/PNP OPEN COLLECTOR OUTPUTS, WIDE FORK (3 MM), WITH BAR GRAPH DISPLAY, WITH LRD MOUNTING ADAPTER BRACKET. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 24300063 - Radwell International
Willingboro, NJ, United States
Photoelectric
24300063
Photoelectric 24300063
LABEL SENSOR, ULTRASONIC TECHNOLOGY, 425 MICRO-SECOND RESPONSE TIME, 12-24 VDC POWER INPUT, NPN/PNP OPEN COLLECTOR OUTPUTS, WIDE FORK (3 MM), WITH BAR GRAPH DISPLAY, WITH LRD MOUNTING ADAPTER BRACKET. FREE 2 YEAR RADWELL WARRANTY

LABEL SENSOR, ULTRASONIC TECHNOLOGY, 425 MICRO-SECOND RESPONSE TIME, 12-24 VDC POWER INPUT, NPN/PNP OPEN COLLECTOR OUTPUTS, WIDE FORK (3 MM), WITH BAR GRAPH DISPLAY, WITH LRD MOUNTING ADAPTER BRACKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 24300063
Product Name Photoelectric
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2100753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 15.75 inch (400 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details