KEYENCE Photoelectric OP-77681

Description
CONTACT, NEEDLE TYPE, FOR GT SERIES/GT2 SERIES, TUNGSTEN ALLOY. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACT, NEEDLE TYPE, FOR GT SERIES/GT2 SERIES, TUNGSTEN ALLOY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 37384933 - Radwell International
Willingboro, NJ, United States
Photoelectric
37384933
Photoelectric 37384933
CONTACT, NEEDLE TYPE, FOR GT SERIES/GT2 SERIES, TUNGSTEN ALLOY. FREE 2 YEAR RADWELL WARRANTY

CONTACT, NEEDLE TYPE, FOR GT SERIES/GT2 SERIES, TUNGSTEN ALLOY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 37384933
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-4B-NO-K-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 3 kHz
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040784-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers
Switches (Solid State) - A1148ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details