Banner Engineering Corp. Photoelectric OSBE

Description
DISCONTINUED BY MANUFACTURER, OMNI-BEAM, EMITTER RANGE 45 M INPUT DEPENDS ON POWER BLOCK, OUTPUT DEPENDS ON POWER BLOCK CABLE DEPENDS ON POWER BLOCK, (27089). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, OMNI-BEAM, EMITTER RANGE 45 M INPUT DEPENDS ON POWER BLOCK, OUTPUT DEPENDS ON POWER BLOCK CABLE DEPENDS ON POWER BLOCK, (27089). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 17736 - Radwell International
Willingboro, NJ, United States
Photoelectric
17736
Photoelectric 17736
DISCONTINUED BY MANUFACTURER, OMNI-BEAM, EMITTER RANGE 45 M INPUT DEPENDS ON POWER BLOCK, OUTPUT DEPENDS ON POWER BLOCK CABLE DEPENDS ON POWER BLOCK, (27089). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, OMNI-BEAM, EMITTER RANGE 45 M INPUT DEPENDS ON POWER BLOCK, OUTPUT DEPENDS ON POWER BLOCK CABLE DEPENDS ON POWER BLOCK, (27089). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 17736
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-IE5350-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature 32 to 140 F (0.0 to 60 C)
Switch Type Normally Closed
View Details
3 suppliers
Photoelectric Sensors - 2054868 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 197 inch (5000 mm)
View Details
Proximity sensor - SIEN-M30B-NS-S-L - Festo Corporation
Specs
Operation Distance 0.3937 inch (10 mm)
Repeatability 19.69 mils (500 µm)
Switching Frequency 1.2 kHz
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details