wenglor sensoric LLC Photoelectric OPT1506

Description
REFLEX SENSOR, WITH BACKGROUND SUPPRESSION, 900 MM RANGE, 12-30 VDC, 16 MA, 100 HZ SWITCHING FREQUENCY, 5 MS RESPONSE TIME, -40 TO +60 DEGREES C, IP67. FREE 2 YEAR RADWELL WARRANTY
Description
REFLEX SENSOR, WITH BACKGROUND SUPPRESSION, 900 MM RANGE, 12-30 VDC, 16 MA, 100 HZ SWITCHING FREQUENCY, 5 MS RESPONSE TIME, -40 TO +60 DEGREES C, IP67. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 66591973 - Radwell International
Willingboro, NJ, United States
Photoelectric
66591973
Photoelectric 66591973
REFLEX SENSOR, WITH BACKGROUND SUPPRESSION, 900 MM RANGE, 12-30 VDC, 16 MA, 100 HZ SWITCHING FREQUENCY, 5 MS RESPONSE TIME, -40 TO +60 DEGREES C, IP67. FREE 2 YEAR RADWELL WARRANTY

REFLEX SENSOR, WITH BACKGROUND SUPPRESSION, 900 MM RANGE, 12-30 VDC, 16 MA, 100 HZ SWITCHING FREQUENCY, 5 MS RESPONSE TIME, -40 TO +60 DEGREES C, IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 66591973
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - A1182ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Precise universal confocal sensor - confocalDT IFS2405-3 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.7874 to 0.9055 inch (20 to 23 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details