KEYENCE Photoelectric OP-87461

Description
SENSOR COVER, FRONT REPLACEMENT, O RING SHAPED, IV SERIES, SCREW MOUNTING. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR COVER, FRONT REPLACEMENT, O RING SHAPED, IV SERIES, SCREW MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 62458674 - Radwell International
Willingboro, NJ, United States
Photoelectric
62458674
Photoelectric 62458674
SENSOR COVER, FRONT REPLACEMENT, O RING SHAPED, IV SERIES, SCREW MOUNTING. FREE 2 YEAR RADWELL WARRANTY

SENSOR COVER, FRONT REPLACEMENT, O RING SHAPED, IV SERIES, SCREW MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
KEYENCE CORP Sensors & Switches OP-87461

KEYENCE CORP Sensors & Switches OP-87461

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 62458674
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse scan - SOEG-RT-M18-NA-K-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 suppliers
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Cylindrical Sensor - 42CA-B2LNBE-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 3.94 inch (100 mm)
View Details
Inductive Proximity Sensors - 5000004156-SE - TE Connectivity
Specs
Operation Distance 3.94 inch (100 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details