wenglor sensoric LLC Photoelectric OPT164

Description
RETRO-REFLEX SENSOR, FOR ROLLER CONVEYOR SYSTEMS, 6500 MM RANGE, 18-30 VDC, 30 MA, 100 HZ SWITCHING FREQUENCY, -25 TO +60 DEGREES C, IP54. FREE 2 YEAR RADWELL WARRANTY
Description
RETRO-REFLEX SENSOR, FOR ROLLER CONVEYOR SYSTEMS, 6500 MM RANGE, 18-30 VDC, 30 MA, 100 HZ SWITCHING FREQUENCY, -25 TO +60 DEGREES C, IP54. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 16278312 - Radwell International
Willingboro, NJ, United States
Photoelectric
16278312
Photoelectric 16278312
RETRO-REFLEX SENSOR, FOR ROLLER CONVEYOR SYSTEMS, 6500 MM RANGE, 18-30 VDC, 30 MA, 100 HZ SWITCHING FREQUENCY, -25 TO +60 DEGREES C, IP54. FREE 2 YEAR RADWELL WARRANTY

RETRO-REFLEX SENSOR, FOR ROLLER CONVEYOR SYSTEMS, 6500 MM RANGE, 18-30 VDC, 30 MA, 100 HZ SWITCHING FREQUENCY, -25 TO +60 DEGREES C, IP54. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 16278312
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2103917 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.1575 to 7.09 inch (4 to 180 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Photoelectric - 53072 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
View Details
Proximity sensor - SMT-8M-A-PNS-24V-E-0,3-M8D - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details