Dover Corp. Proximity Switch OISN-015

Description
PROXIMITY SWITCH, NPN, 100MA, 5-24VDC, 0.5MM RANGE, IP64. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, NPN, 100MA, 5-24VDC, 0.5MM RANGE, IP64. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 94278212 - Radwell International
Willingboro, NJ, United States
Proximity Switch
94278212
Proximity Switch 94278212
PROXIMITY SWITCH, NPN, 100MA, 5-24VDC, 0.5MM RANGE, IP64. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, NPN, 100MA, 5-24VDC, 0.5MM RANGE, IP64. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 94278212
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 163220 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Other; Barrel
Power Requirements DC Powered
Length 3.23 inch (82 mm)
View Details
Photoelectric, Industrial - 1882-1028144-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Proximity sensor - SMEO-1-B - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
3 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details