wenglor sensoric LLC Photoelectric OYKS950

Description
DISCONTINUED BY MANUFACTURER, REFLEX SENSOR, BACKGROUND SUPPRESSION, 80 MM RANGE, RED LASER, 1900 HZ, 10-30 VDC, PLASTIC HOUSING. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, REFLEX SENSOR, BACKGROUND SUPPRESSION, 80 MM RANGE, RED LASER, 1900 HZ, 10-30 VDC, PLASTIC HOUSING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 87036981 - Radwell International
Willingboro, NJ, United States
Photoelectric
87036981
Photoelectric 87036981
DISCONTINUED BY MANUFACTURER, REFLEX SENSOR, BACKGROUND SUPPRESSION, 80 MM RANGE, RED LASER, 1900 HZ, 10-30 VDC, PLASTIC HOUSING. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, REFLEX SENSOR, BACKGROUND SUPPRESSION, 80 MM RANGE, RED LASER, 1900 HZ, 10-30 VDC, PLASTIC HOUSING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 87036981
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SMT-8G-PS-24V-E-2,5Q-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -4 to 158 F (-20 to 70 C)
Electrical Output Current; Switched / Alarm
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Inductive Proximity Sensors - 5000000123-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details