TVS DIODE 18VWM 29.2VC DO214AC
TVS DIODE 18VWM 29.2VC DO214AC
29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, 400W, 18V, UNIDIR, DO-214AC ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-SMAJ18ACT-ND | 83AH2901 |
| Product Name | TVS Diodes | Tvs Diode, 400W, 18V, Unidir, Do-214Ac Rohs Compliant Taiwan Semiconductor |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | |
| VC | 29.2 volts |