38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 24VWM 38.9VC SMA Product overview: SMAJ24CA-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ24CA-Q can be used for catalog matching and distributor lookup.
Win Source Part Number: 1301484-SMAJ24CA-Q
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMAJ-Q
Type: Zener
Package: Tape & Reel
Applications: Automotive, Telecom
Standard Package: 5,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 38.9V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 10.3A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: SMAJ24CA-QCT,SMAJ24C
Base Product Number: SMAJ24
TVS DIODE, AEC-Q101, 400W, 24V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE 24VWM 38.9VC SMA
TVS Diodes / ESD Suppressors 24volts 400W 5% Bi-Dir. AEC-Q101
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ24CA-QTR-ND | 144-SMAJ24CA-Q | 1301484-SMAJ24CA-Q | 49AC0765 | SMAJ24CA-Q | SMAJ24CA-Q |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes | Tvs Diode, Aec-Q101, 400W, 24V, Do-214Ac; Product Range Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | ||||
| Package | SMA; DO-214AC, SMA | Tape & Reel (TR) | DO-214AC, SMA | DO-214AC | SMA; DO-214AC (SMA) | DO-214AC-2 (SMA) |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | ||
| VC | 38.9 volts | 38.9 volts | 38.9 volts | 38.9 volts | ||
| VBR | 26.7 volts | 26.7 volts | 26.7 volts |