Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ20 | SMAJ20-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMAJ - SMAJ20 | TVS Diodes |
| RoHS Compliant | RoHS | |
| VC | 34.02 volts | 34.02 volts |
| VBR | 21.02 to 25.68 volts | 21.02 volts |
| Configuration | Single |