405V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AC (SMAJ)
405V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AC (SMAJ)
405V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AC (SMAJ)
Manufacturer: Micro Commercial Co
Win Source Part Number: 1097452-SMAJ250A-TP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TA)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 250V
Minimum Breakdown Voltage: 279V
Max Clamping Voltage: 405V
Peak Pulse Current(Ippm): 1A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
Quantity per package: 5k pcs
TVS DIODE 250VWM 405VC DO214AC Product overview: SMAJ250A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ250A-TP can be used for catalog matching and distributor lookup.
TVS DIODE 250VWM 405VC DO214AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ250A-TPMSCT-ND | 1097452-SMAJ250A-TP | 144-SMAJ250A-TP | SMAJ250A-TP |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMAJ250A-TP | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | Tape & Reel (TR) | SMA; DO-214AC (SMAJ) |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |
| VC | 405 volts | 405 volts | 405 volts | |
| VBR | 279 volts | 279 volts | 279 volts |