Yageo USA TVS Diodes SMAJ200A/TR13

Description
324V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
324V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 13-SMAJ200A/TR13TR-ND - DigiKey
Thief River Falls, MN, United States
324V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

324V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 13-SMAJ200A/TR13DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 200VWM 324VC DO214AC

TVS DIODE 200VWM 324VC DO214AC

Buy Now Datasheet
TVS Diodes - 13-SMAJ200A/TR13CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 200VWM 324VC DO214AC

TVS DIODE 200VWM 324VC DO214AC

Buy Now Datasheet
TVS Protection Diode - 144-SMAJ200A/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMAJ200A/TR13
TVS Protection Diode 144-SMAJ200A/TR13
Trans Voltage Suppressor Diode, Product overview: SMAJ200A/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ200A/TR13 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SMAJ200A/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ200A/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1361933-SMAJ200A/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1361933-SMAJ200A/TR13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1361933-SMAJ200A/TR13
Win Source Part Number: 1361933-SMAJ200A/TR1 3 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 35 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: YAGEO Series: SMAJ Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose ECCN: EAR99 Voltage - Reverse Standoff (Typ): 200V Voltage - Breakdown (Min): 224V Voltage - Clamping (Max) @ Ipp: 324V Current - Peak Pulse (10/1000µs): 1.2A Power - Peak Pulse: 400W Power Line Protection: No Unidirectional Channels: 1

Win Source Part Number: 1361933-SMAJ200A/TR13
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 35 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: SMAJ
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 200V
Voltage - Breakdown (Min): 224V
Voltage - Clamping (Max) @ Ipp: 324V
Current - Peak Pulse (10/1000µs): 1.2A
Power - Peak Pulse: 400W
Power Line Protection: No
Unidirectional Channels: 1

Buy Now Datasheet
Tvs Diode, Unidir, 200V, 400W, Do-214Ac Rohs Compliant Yageo - 66AJ7930 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 200V, 400W, Do-214Ac Rohs Compliant Yageo
66AJ7930
Tvs Diode, Unidir, 200V, 400W, Do-214Ac Rohs Compliant Yageo 66AJ7930
TVS DIODE, UNIDIR, 200V, 400W, DO-214AC ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 200V, 400W, DO-214AC ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ200A/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ200A/TR13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ200A/TR13
SMAJ, DO-214AC, 200V, 324V, REEL

SMAJ, DO-214AC, 200V, 324V, REEL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 13-SMAJ200A/TR13TR-ND 144-SMAJ200A/TR13 1361933-SMAJ200A/TR13 66AJ7930 SMAJ200A/TR13
Product Name TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Unidir, 200V, 400W, Do-214Ac Rohs Compliant Yageo Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts
VC 324 volts 324 volts 324 volts
Unlock Full Specs
to access all available technical data