TVS DIODE 24VWM 38.9VC SMA Product overview: SMAJ24CAQ-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ24CAQ-13-F can be used for catalog matching and distributor lookup.
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount SMA
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount SMA
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount SMA
Win Source Part Number: 1362095-SMAJ24CAQ-13
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 44 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA
Base Product Number: SMAJ24
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive
REACH Status: REACH Affected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 38.9V
Current - Peak Pulse (10/1000µs): 10.3A
Power - Peak Pulse: 400W
Power Line Protection: No
TVS DIODE 24VWM 38.9VC SMA
TVS DIODE, 400W, 24V, BIDIR, SMA ROHS COMPLIANT: YES
TVS Diodes / ESD Suppressors 400W Transient Voltage Suppressor
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMAJ24CAQ-13-F | SMAJ24CAQ-13-FDIDKR-ND | 1362095-SMAJ24CAQ-13-F | SMAJ24CAQ-13-F | 29AK7663 | SMAJ24CAQ-13-F |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 400W, 24V, Bidir, Sma Rohs Compliant Diodes Inc. | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape & Reel (TR) | SMA; DO-214AC, SMA | DO-214AC, SMA | SMA; SMA | SMA-2 | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts |