Vishay Intertechnology, Inc. 400W 22V TVS Protection Diode SMAJ22A-E3/5A

Description
TVS Diode 400W Unidirectional 22V DO-214AC Product overview: SMAJ22A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 22V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 22V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ22A-E3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode 400W Unidirectional 22V DO-214AC Product overview: SMAJ22A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 22V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 22V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ22A-E3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W 22V TVS Protection Diode - 144-SMAJ22A-E3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 22V TVS Protection Diode
144-SMAJ22A-E3/5A
400W 22V TVS Protection Diode 144-SMAJ22A-E3/5A
TVS Diode 400W Unidirectional 22V DO-214AC Product overview: SMAJ22A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 22V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 22V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ22A-E3/5A can be used for catalog matching and distributor lookup.

TVS Diode 400W Unidirectional 22V DO-214AC Product overview: SMAJ22A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 22V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 22V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ22A-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - SMAJ22A-E3/5A - 712202-SMAJ22A-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - SMAJ22A-E3/5A
712202-SMAJ22A-E3/5A
Hard To Find - SMAJ22A-E3/5A 712202-SMAJ22A-E3/5A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 712202-SMAJ22A-E3/5A Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 11.3A Power - Peak Pulse: 400W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: DO-214AC, SMA Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: SMAJ Manufacturer Pack Quantity: 7,500 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 22V Voltage - Breakdown (Minimum): 24.4V Voltage - Clamping (Maximum) at Ipp: 35.5V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 712202-SMAJ22A-E3/5A
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 11.3A
Power - Peak Pulse: 400W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: DO-214AC, SMA
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: SMAJ
Manufacturer Pack Quantity: 7,500
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 22V
Voltage - Breakdown (Minimum): 24.4V
Voltage - Clamping (Maximum) at Ipp: 35.5V

Buy Now
TVS Diodes - SMAJ22A-E3/5A-ND - DigiKey
Thief River Falls, MN, United States
35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ22A-E3/5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ22A-E3/5A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ22A-E3/5A
TVS DIODE 22VWM 35.5VC DO214AC

TVS DIODE 22VWM 35.5VC DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMAJ22A-E3/5A 712202-SMAJ22A-E3/5A SMAJ22A-E3/5A-ND SMAJ22A-E3/5A
Product Name 400W 22V TVS Protection Diode Hard To Find - SMAJ22A-E3/5A TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
Unlock Full Specs
to access all available technical data