405V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, 400W, 250V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 250volts 1uA 1 Amps Uni-Dir
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ250ABB-ND | 49Y4844 | SMAJ250A |
| Product Name | TVS Diodes | Tvs Diode, 400W, 250V, Do-214Ac; Product Range Bourns | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | DO-214AC-2 (SMA) |
| Peak Pulse Power | 400 watts | ||
| VC | 405 volts | ||
| VBR | 279 volts | 279 volts |