29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 18VWM 29.2VC DO214AC Product overview: SMAJ18AH from Taiwan Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ18AH can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-SMAJ18AHTR-ND | 144-SMAJ18AH |
| Product Name | TVS Diodes | TVS Protection Diode |
| Configuration | Single | Single |
| Package | SMA; DO-214AC, SMA | Tape & Reel (TR) |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 29.2 volts |