DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 50 60 70 80 90 100 110 118 119 120 121 122 123 124 125 126 127 128 129 130 140 150 160 170 173
Product Name Notes
1000W TVS,SMB
100V Clamp 3.5A Ipp Tvs Diode Surface Mount SMA
16.7V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AC (SMAJ)
162V Clamp 6.17A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
17V Clamp 58.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
18.2V Clamp 54.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
18.8V Clamp 53.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
19.9V Clamp 50.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
20.1V Clamp 49.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
21.5V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
21.5V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
22V Clamp 45.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
23.2V Clamp 43.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
23.2V Clamp 43.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
23.8V Clamp 42A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
24.4V Clamp 41A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
24.4V Clamp 41A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
25.5V Clamp 16.1A Ipp Tvs Diode Surface Mount DO-214AC (SMAJ)
25.8V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
26.9V Clamp 37.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
26V Clamp 38.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
27.6V Clamp 36.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
27.6V Clamp 36.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
27.7V Clamp 14.8A Ipp Tvs Diode Surface Mount DO-214AC (SMAJ)
28.8V Clamp 34.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
29.2V Clamp 34.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
29.2V Clamp 34.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
30.5V Clamp 32.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
32.2V Clamp 31.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
32.4V Clamp 30.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
400W TVS SMA
41.4V Clamp 9.9A Ipp Tvs Diode Surface Mount DO-214AC (SMAJ)
414V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AC (SMAJ)
482V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AC (SMAJ)
53.9V Clamp 7.6A Ipp Tvs Diode Surface Mount DO-214AC (SMAJ)
59.3V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
760V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMAJ)
PROTECTION DEVICES
TVS DIODE 10.2VWM 16.7V DO214AC
TVS DIODE 100VWM 162VC DO214AA
TVS DIODE 102VWM 165VC DO214AC
TVS DIODE 10VWM 17VC DO214AA
TVS DIODE 11.1VWM 18.2V DO214AC
TVS DIODE 110VWM 177VC DO214AA
TVS DIODE 111VWM 179VC DO214AC
TVS DIODE 11VWM 18.2VC DO214AA
TVS DIODE 12.8VWM 21.2V DO214AC
TVS DIODE 120VWM 193VC DO214AA
TVS DIODE 128VWM 207VC DO214AC
TVS DIODE 12VWM 19.9VC DO214AA
TVS DIODE 13.6VWM 22.5V DO214AC
TVS DIODE 136VWM 219VC DO214AC
TVS DIODE 13VWM 21.5VC DO214AA
TVS DIODE 145VWM 234VC DO214AC
TVS DIODE 14VWM 23.2VC DO214AA
TVS DIODE 15.3VWM 25.2V DO214AC
TVS DIODE 15.3VWM 25.5V DO214AC
TVS DIODE 154VWM 246VC DO214AC
TVS DIODE 15VWM 24.4VC DO214AA
TVS DIODE 16VWM 26VC DO214AA
TVS DIODE 17.1VWM 27.7V DO214AC
TVS DIODE 171VWM 274VC DO214AC
TVS DIODE 17VWM 27.6VC DO214AA
TVS DIODE 18.8VWM 30.6V DO214AC
TVS DIODE 185VWM 328VC DO214AC
TVS DIODE 18VWM 29.2VC DO214AA
TVS DIODE 19VWM 30.8VC DO214AA
TVS DIODE 20.5VWM 33.2V DO214AC
TVS DIODE 214VWM 344VC DO214AC
TVS DIODE 23.1VWM 37.5V DO214AC
TVS DIODE 24VWM 38.9VC DO214AC
TVS DIODE 25.6VWM 41.4V DO214AC
TVS DIODE 256VWM 414VC DO214AC
TVS DIODE 28.2VWM 45.7V DO214AC
TVS DIODE 30.8VWM DO214AC
TVS DIODE 300VWM 482VC DO214AC
TVS DIODE 33.3VWM 53.9V DO214AC
TVS DIODE 342VWM 548VC DO214AC
TVS DIODE 36.8VWM 59.3V DO214AC
TVS DIODE 376VWM 602VC DO214AC
TVS DIODE 40.2VWM 64.8V DO214AC
TVS DIODE 408VWM 658VC DO214AC
TVS DIODE 43.6VWM 70.1V DO214AC
TVS DIODE 434VWM 698VC DO214AC
TVS DIODE 459VWM 740VC DO214AC
TVS DIODE 47.8VWM 77VC DO214AC
TVS DIODE 477VWM 725VC DO214AC
TVS DIODE 495VWM 760VC DO214AC
TVS DIODE 5.8VWM 10.5V DO214AC
TVS DIODE 5.8VWM 92VC DO214AC
TVS DIODE 53VWM 85VC DO214AC
TVS DIODE 58.1VWM 92VC DO214AC
TVS DIODE 6.4VWM 103VC DO214AC
TVS DIODE 6.4VWM 11.3V DO214AC
TVS DIODE 64.1VWM 103V DO214AC
TVS DIODE 7.78VWM 13.4V DO214AC
TVS DIODE 7.8VWM 13.4V DO214AC
TVS DIODE 70.1VWM 113V DO214AC
TVS DIODE 70.1VWM 12.1V DO214AC
TVS DIODE 70VWM 100VC SMA
TVS DIODE 77.8VWM 125V DO214AC
TVS DIODE 7VWM 12.1VC DO214AC
TVS DIODE 9.4VWM 15.6V DO214AC
TVS DIODE 94VWM 152VC DO214AC

<< Prev Next >>