TVS DIODE 24VWM 38.9VC DO214AC
TVS DIODE 24VWM 38.9VC DO214AC
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, 400W, 24V, UNIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, 400W, 24V, UNIDIR, DO-214AC ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-SMAJ24ADKR-ND | 64AH8474 | 83AH2909 |
| Product Name | TVS Diodes | Tvs Diode, 400W, 24V, Unidir, Do-214Ac; Product Range Taiwan Semiconductor | Tvs Diode, 400W, 24V, Unidir, Do-214Ac Rohs Compliant Taiwan Semiconductor |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | DO-214AC | |
| Peak Pulse Power | 400 watts | ||
| VC | 38.9 volts | 43 volts | |
| VBR | 26.7 volts |