Manufacturer: Vishay
Win Source Part Number: 934123-SMAJ20A-E3/5A
Series: TransZorb®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMAJ20
Categories: Circuit Protection
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMAJ20A-E3/5A-ND, SMAJ20A-E3/5AGIDKR, SMAJ20A-E3/5AGICT, SMAJ20A-E3/5AGITR
32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS Diode, 400W, 20V, Unidirectional, DO-214AC Product overview: SMAJ20A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 20V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 20V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ20A-E3/5A can be used for catalog matching and distributor lookup.
TVS DIODE 20VWM 32.4VC DO214AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 934123-SMAJ20A-E3/5A | SMAJ20A-E3/5AGITR-ND | 144-SMAJ20A-E3/5A | SMAJ20A-E3/5A |
| Product Name | TVS - TVS - Diodes - SMAJ20A-E3/5A | TVS Diodes | 400W 20V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | Tape and Reel | SMA; DO-214AC (SMA) |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |
| Configuration | Single | Single | ||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts |