29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 18VWM 29.2VC SMA
TVS Diodes / ESD Suppressors 18volts 400W 5% Uni-Dir. AEC-Q101
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMAJ18A-QTR-ND | SMAJ18A-Q | SMAJ18A-Q |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | DO-214AC-2 (SMA) |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 29.2 volts | 29.2 volts |