TVS DIODE 220VWM 356VC DO214AC
TVS DIODE 220VWM 356VC DO214AC
TVS DIODE 220VWM 356VC DO214AC
TVS DIODE, 400W, 220V, UNIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
SMAJ DO214AC, UNIDIRECTIONAL 220
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMAJ220A/TR7CT-ND | 29AH1346 | SMAJ220A/TR7 |
| Product Name | TVS Diodes | Tvs Diode, 400W, 220V, Unidir, Do-214Ac; Product Range Yageo | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | DO-214AC | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 356 volts | 356 volts | 356 volts |
| VBR | 246 volts | 246 volts |