324V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
324V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
324V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, 400W, 200V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ200CABBCT-ND | 49Y4841 |
| Product Name | TVS Diodes | Tvs Diode, 400W, 200V, Do-214Ac; Product Range Bourns |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | |
| VC | 324 volts | |
| VBR | 224 volts | 224 volts |