TVS DIODE 22VWM 35.5VC SMA Product overview: SMAJ22CA-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ22CA-Q can be used for catalog matching and distributor lookup.
35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 22VWM 35.5VC DO214AC
Win Source Part Number: 1345348-SMAJ22CA-Q
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Series: Automotive, AEC-Q101, SMAJ-Q
Type: Zener
Package: Tape & Reel
Applications: Automotive, Telecom
Standard Package: 5,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 22V
Voltage - Breakdown (Min): 24.4V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 11.3A
Mounting Type: Surface Mount
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Base Product Number: SMAJ22
California Prop 65: Warning Information
Voltage - Clamping (Max) @ Ipp: 35.5V
DIO TVS VWM 22V 400W BIDIR SMA AEC-Q / Tape & Reel - 7" reel
TVS DIODE 22VWM 35.5VC SMA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMAJ22CA-Q | 118-SMAJ22CA-QTR-ND | 1345348-SMAJ22CA-Q | 52AC6922 | SMAJ22CA-Q |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Dio Tvs Vwm 22V 400W Bidir Sma Aec-Q / Tape & Reel 7 Reel Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape & Reel (TR) | SMA; DO-214AC, SMA | DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts |