42.1V 26V 400W 9.5A 28.9VSMA(DO-
42.1V 26V 400W 9.5A 28.9VSMA(DO-
42.1V 26V 400W 9.5A 28.9VSMA(DO-
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5399-SMAJ26ADKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts |
| VC | 42.1 volts |