32.4V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 20VWM 32.4VC DO214AC
TVS 400W, STAND-OFF VOLTAGE = 20V, +/- 5%, UNI-DIR SMAJ (DO-214AC) ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ20AE3/TR13-ND | SMAJ20AE3/TR13 | 33AJ8913 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 400W, Stand-Off Voltage = 20V, +/5%, Uni-Dir Smaj (Do-214Ac) Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 32.4 volts | 32.4 volts |