The SMAJ series consists of surface-mount transient voltage suppression diodes designed to protect electronic equipment from voltage transients caused by lightning and other events. The devices are packaged in a DO-214AC (SMA) low-profile SMD package with a typical copper pad footprint of 5.0 mm by 5.0 mm, and feature a glass-passivated junction. They offer 400 W peak pulse power dissipation at 10/1000 μs waveform with a typical repetition rate of 0.01%, and operate over a junction temperature range of -65 °C to 150 °C. The series meets UL 497B and UL94 V-0 flammability standards, is halogen-free, RoHS compliant, and Pb-free with tin terminations. The part number SMAJ220C is not listed; the equivalent variant SMAJ220CA has a breakdown voltage of 246 V and clamping voltage of 356 V at 1.1 A.
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
TVS Diode, 400W, 220V, Bidirectional, DO-214AC, SMT Product overview: SMAJ220C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 220V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 220V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ220C can be used for catalog matching and distributor lookup.
Win Source Part Number: 1300692-SMAJ220C
Category: Circuit Protection>TVS - Diodes
Series: SMAJ
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 220V
Voltage - Breakdown (Min): 233.1V
Voltage - Clamping (Max) @ Ipp: 373.8V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1.1A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMAJ220C
Product Status: Obsolete
373.8V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 220VWM 373.8VC DO214AC
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ220C | 144-SMAJ220C | 1300692-SMAJ220C | SMAJ220C-ND | SMAJ220C |
| Product Name | Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMAJ - SMAJ220C | 400W 220V TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 374 volts | 374 volts | 374 volts | 374 volts | |
| VBR | 233 to 285 volts | 233 volts | 233 volts | 233 volts | |
| Configuration | Single | Single |