29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Win Source Part Number: 1295993-SMAJ18A-E3/5
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 7,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18V
Voltage - Breakdown (Min): 20V
Voltage - Clamping (Max) @ Ipp: 29.2V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 13.7A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMAJ18A-E3/5AGICT,SM
Base Product Number: SMAJ18
DIODE 400 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Transient Suppressor Product overview: SMAJ18A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ18A-E3/5A can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors 400W 18V 5% Uni
TVS DIODE 18VWM 29.2VC DO214AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ18A-E3/5AGITR-ND | 1295993-SMAJ18A-E3/5A | 144-SMAJ18A-E3/5A | SMAJ18A-E3/5A | SMAJ18A-E3/5A |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | 400 W TVS Protection Diode | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | SMA; DO-214AC, SMA | DO-214AC, SMA | Tape and Reel | DO-214AC-2 (SMA) | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | |
| VC | 29.2 volts | 29.2 volts | 29.2 volts |