SMAJ24CA-TR,TVS Diode,Tj 400W 24V,Bi SMA
SMAJ24CA-TR,TVS Diode,Tj 400W 24V,Bi SMA
SMAJ24CA-TR,TVS Diode,Tj 400W 24V,Bi SMA
400W Bidirectional TVS Diode, 24V, SMA, DO-214AC Product overview: SMAJ24CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ24CA-TR can be used for catalog matching and distributor lookup.
50V Clamp 46A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
50V Clamp 46A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
50V Clamp 46A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
TRANSIL 400W 24V BI-DIRECTIONAL SMA; Product Range:Transil SMAJ Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, Transil SMAJ Series, Bidirectional, 24 V, DO-214AC, 2, 26.7 V RoHS Compliant: Yes
TVS DIODE 24VWM 50VC SMA
TVS Diodes / ESD Suppressors TRANSIL
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 7958470P | 7958470 | 144-SMAJ24CA-TR | 497-12052-6-ND | 33R1028 | SMAJ24CA-TR | SMAJ24CA-TR |
| Product Name | TVS Diodes | TVS Diodes | 400W 24V TVS Protection Diode | TVS Diodes | Transil 400W 24V Bi-Directional Sma; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | Single | Single | |||
| Direction | Bidirectional | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Package | DO-214 | Do-214ac (sma) | Tape and Reel | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | DO-214AC-2 (SMA) | |
| Pin Count | 2 | 2 |