Win Source Part Number: 1296657-SMAJ22HE3/61
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 1,800
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 22V
Voltage - Breakdown (Min): 24.4V
Voltage - Clamping (Max) @ Ipp: 39.4V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 10.2A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMAJ22
Product Status: Obsolete
39.4V Clamp 10.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 22VWM 39.4VC DO214AC Product overview: SMAJ22HE3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ22HE3/61 can be used for catalog matching and distributor lookup.
TVS DIODE 22VWM 39.4VC DO214AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1296657-SMAJ22HE3/61 | SMAJ22HE3/61-ND | 144-SMAJ22HE3/61 | SMAJ22HE3/61 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AC, SMA | SMA; DO-214AC, SMA | Tape & Reel (TR) | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts |
| VC | 39.4 volts | 39.4 volts | 39.4 volts | |
| VBR | 24.4 volts | 24.4 volts | 24.4 volts |