DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
Page:
1
50
60
70
80
90
100
110
117
118
119
120
121
122
123
124
125
126
127
128
129
130
140
150
160
170
173
| Product Name | Notes |
|---|---|
| 126V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 126V Clamp 2.2A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 126V Clamp 2.2A Ipp Tvs Diode Surface Mount SMA | |
| 126V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 126V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AC | |
| 126V Clamp 3.2A Ipp Tvs Diode Surface Mount SMA | |
| 126V Clamp 4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 13.6V Clamp 29.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 13.6V Clamp 29.4A Ipp Tvs Diode Surface Mount DO-214AC | |
| 13.6V Clamp 29.4A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 13.6V Clamp 29.4A Ipp Tvs Diode Surface Mount SMA | |
| 13.6V Clamp 36.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 132.3V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 134V Clamp 3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 137V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 137V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 137V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AC | |
| 137V Clamp 2.9A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 137V Clamp 2.9A Ipp Tvs Diode Surface Mount SMA | |
| 137V Clamp 3.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 139V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 139V Clamp 3.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 14.29V Clamp 29.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 14.3V Clamp 28A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 14.4V Clamp 2.9A Ipp Tvs Diode Surface Mount SMA | |
| 14.4V Clamp 27.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 14.4V Clamp 27.7A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 14.4V Clamp 27.7A Ipp Tvs Diode Surface Mount SMA | |
| 14.4V Clamp 27.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 14.4V Clamp 27.8A Ipp Tvs Diode Surface Mount DO-214AC | |
| 14.4V Clamp 27.8A Ipp Tvs Diode Surface Mount SMA | |
| 14.4V Clamp 34.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 143.85V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 146V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 146V Clamp 2.74A Ipp Tvs Diode Surface Mount SMAJ (DO-214AC) | |
| 146V Clamp 2.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 146V Clamp 2.7A Ipp Tvs Diode Surface Mount DO-214AC | |
| 146V Clamp 2.7A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 146V Clamp 2.7A Ipp Tvs Diode Surface Mount SMA | |
| 146V Clamp 2.8A Ipp Tvs Diode Surface Mount SMA | |
| 146V Clamp 3.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 15.12V Clamp 27.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 15.4V Clamp 2.8A Ipp Tvs Diode Surface Mount SMA | |
| 15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC | |
| 15.4V Clamp 26A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 15.4V Clamp 26A Ipp Tvs Diode Surface Mount SMA | |
| 15.4V Clamp 32.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 15.9V Clamp 25.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 15.9V Clamp 31.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 151V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 151V Clamp 3.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 153.3V Clamp 2.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 15V Clamp 26.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 15V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 16.17V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 16.9V Clamp 23.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 16.9V Clamp 29.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 160V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 178V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 19.5V Clamp 124A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 8.5V 400W 27.8A 14.4V 9.44V SMA( | |
| 8.5V 400W 27.8A 14.4V 9.44VSMA(D | |
| 8V 400W 8.89V 29.4A 13.6VSMA(DO- | |
| 8V 8.89V 13.6V 29.4A 400W SMA(DO | |
| 9V 10V 15.4V 26A 400WSMA(DO-214A | |
| Clamp Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| Clamp Ipp Tvs Diode | |
| IC | |
| TVS DIODE 78VWM 126VC DO214AC | |
| TVS DIODE 78VWM 126VC SMA | |
| TVS DIODE 78VWM 139VC DO214AC | |
| TVS DIODE 8.55VWM 14.5V DO214AC | |
| TVS DIODE 8.5VWM 14.4V DO214AC | |
| TVS DIODE 8.5VWM 15.9V DO214AC | |
| TVS DIODE 8.6VWM 14.5V DO214AC | |
| TVS DIODE 80VWM 129VC DO214AC | |
| TVS DIODE 85.5VWM 137V DO214AC | |
| TVS DIODE 85VWM 137VC DO214AC | |
| TVS DIODE 85VWM 137VC SMA | |
| TVS DIODE 85VWM 151VC DO214AC | |
| TVS DIODE 8VWM 13.6VC DO214AC | |
| TVS DIODE 8VWM 13.6VC SMA | |
| TVS DIODE 8VWM 15VC DO214AC | |
| TVS DIODE 90VWM 146VC DO214AC | |
| TVS DIODE 90VWM 146VC SMA | |
| TVS DIODE 90VWM 160VC DO214AC | |
| TVS DIODE 94VWM 152VC DO214AC | |
| TVS DIODE 9VWM 15.4VC DO214AC | |
| TVS DIODE 9VWM 15.4VC SMA | |
| TVS DIODE 9VWM 16.9VC DO214AC |
| << Prev | Next >> |