Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 803323-SMAJ20CAHE3/5
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 20V
Voltage - Breakdown (Min): 22.2V
Current - Peak Pulse (10/1000μs): 12.3A
Power - Peak Pulse: 400W
Power Line Protection: No
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: DO-214AC, SMA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 7,500
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 32.4V
Part Number Series: SMAJ
TVS DIODE 20VWM 32.4VC DO214AC Product overview: SMAJ20CAHE3/5A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ20CAHE3/5A can be used for catalog matching and distributor lookup.
32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 20VWM 32.4VC DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 803323-SMAJ20CAHE3/5A | 144-SMAJ20CAHE3/5A | SMAJ20CAHE3/5A-ND | SMAJ20CAHE3/5A |
| Product Name | TVS - TVS - Diodes - SMAJ20CAHE3/5A | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts |
| VC | 32.4 volts | 32.4 volts | 32.4 volts | |
| VBR | 22.2 volts | 22.2 volts | 22.2 volts | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |