DIODES Incorporated TVS Protection Diode SMAJ200A-13-F

Description
TVS DIODE 200VWM 324VC SMA Product overview: SMAJ200A-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ200A-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 200VWM 324VC SMA Product overview: SMAJ200A-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ200A-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-SMAJ200A-13-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMAJ200A-13-F
TVS Protection Diode 144-SMAJ200A-13-F
TVS DIODE 200VWM 324VC SMA Product overview: SMAJ200A-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ200A-13-F can be used for catalog matching and distributor lookup.

TVS DIODE 200VWM 324VC SMA Product overview: SMAJ200A-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ200A-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMAJ200A-13-F - 895643-SMAJ200A-13-F - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ200A-13-F
895643-SMAJ200A-13-F
TVS - TVS - Diodes - SMAJ200A-13-F 895643-SMAJ200A-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 895643-SMAJ200A-13-F Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 324V Clamp 1.2A Ipp Tvs Diode Surface Mount SMA Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: SMAJ200 Categories: Circuit Protection Case / Package: SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: SMAJ200A-13-FDICT-ND , SMAJ200A-13FDICT, SMAJ200A13F, SMAJ200A-13FDITR, SMAJ200A-13-FDIDKR, SMAJ200A-13FDIDKR, SMAJ200A-13-FDITR-ND , SMAJ200A-13-FDICT, SMAJ200A-13-FDITR, SMAJ200A-13-FDIDKR-N D

Manufacturer: Diodes Incorporated
Win Source Part Number: 895643-SMAJ200A-13-F
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 324V Clamp 1.2A Ipp Tvs Diode Surface Mount SMA
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMAJ200
Categories: Circuit Protection
Case / Package: SMA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SMAJ200A-13-FDICT-ND, SMAJ200A-13FDICT, SMAJ200A13F, SMAJ200A-13FDITR, SMAJ200A-13-FDIDKR, SMAJ200A-13FDIDKR, SMAJ200A-13-FDITR-ND, SMAJ200A-13-FDICT, SMAJ200A-13-FDITR, SMAJ200A-13-FDIDKR-ND

Buy Now Datasheet
TVS Diodes - SMAJ200A-13FDICT-ND - DigiKey
Thief River Falls, MN, United States
324V Clamp 1.2A Ipp Tvs Diode Surface Mount SMA

324V Clamp 1.2A Ipp Tvs Diode Surface Mount SMA

Buy Now Datasheet
TVS Diodes - SMAJ200A-13FDITR-ND - DigiKey
Thief River Falls, MN, United States
324V Clamp 1.2A Ipp Tvs Diode Surface Mount SMA

324V Clamp 1.2A Ipp Tvs Diode Surface Mount SMA

Buy Now Datasheet
TVS Diodes - SMAJ200A-13FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
324V Clamp 1.2A Ipp Tvs Diode Surface Mount SMA

324V Clamp 1.2A Ipp Tvs Diode Surface Mount SMA

Buy Now Datasheet
Tvs Diode, 400W, 200V, Unidir, Sma Rohs Compliant Diodes Inc. - 29AK7659 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 200V, Unidir, Sma Rohs Compliant Diodes Inc.
29AK7659
Tvs Diode, 400W, 200V, Unidir, Sma Rohs Compliant Diodes Inc. 29AK7659
TVS DIODE, 400W, 200V, UNIDIR, SMA ROHS COMPLIANT: YES

TVS DIODE, 400W, 200V, UNIDIR, SMA ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ200A-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ200A-13-F
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ200A-13-F
TVS DIODE 200VWM 324VC SMA

TVS DIODE 200VWM 324VC SMA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMAJ200A-13-F 895643-SMAJ200A-13-F SMAJ200A-13FDICT-ND 29AK7659 SMAJ200A-13-F
Product Name TVS Protection Diode TVS - TVS - Diodes - SMAJ200A-13-F TVS Diodes Tvs Diode, 400W, 200V, Unidir, Sma Rohs Compliant Diodes Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape & Reel (TR) SMA; SMA SMA; DO-214AC, SMA SMA; SMA
Peak Pulse Power 400 watts 400 watts 400 watts
Unlock Full Specs
to access all available technical data