DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 50 60 70 80 90 100 110 115 116 117 118 119 120 121 122 123 124 125 126 127 130 140 150 160 170 173
Product Name Notes
10.3V Clamp 38.83A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AC
10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount SMA
10.3V Clamp 48.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
10.82V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
101.64V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
103V Clamp 3.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
103V Clamp 3.9A Ipp Tvs Diode Surface Mount SMA
103V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
107V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
107V Clamp 4.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
108.15V Clamp 3.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
11.4V Clamp 35.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
11.4V Clamp 43.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
121V Clamp 19A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
13.4V Clamp 174A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
13.7V Clamp 170A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
328V Clamp 910mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
38.8A 10.3V 6.67V 6V SMA9DO-214A
43.5A 9.2V 6.4V 5V SMA
6V 6.67V 10.3V 38.8ASMA(DO-214AC
760V Clamp 400mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AC
82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount SMA
82.4V Clamp 6.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
86.52V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AC
87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount SMA
87.1V Clamp 5.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
9.2V Clamp 43.48A Ipp Tvs Diode Surface Mount SMAJ (DO-214AC)
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount SMA
9.2V Clamp 54.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
9.6V Clamp 41.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
9.6V Clamp 52A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
91.1V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
91.1V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
91.46V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC
93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount SMA
93.6V Clamp 5.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
96.3V Clamp 4.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
96.3V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AC
96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount SMA
96.8V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
98.28V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Clamp Ipp Tvs Diode Surface Mount DO-214AC (SMA)
IC
TVS DIODE 477VWM 760VC DO214AC
TVS DIODE 495VWM 760VC DO214AC
TVS DIODE 51VWM 82.4VC DO214AC
TVS DIODE 51VWM 82.4VC SMA
TVS DIODE 51VWM 91.1VC DO214AC
TVS DIODE 54VWM 87.1VC DO214AC
TVS DIODE 54VWM 87.1VC SMA
TVS DIODE 54VWM 96.3VC DO214AC
TVS DIODE 550VWM DO214AC
TVS DIODE 58VWM 103VC DO214AC
TVS DIODE 58VWM 93.6VC DO214AC
TVS DIODE 58VWM 93.6VC SMA
TVS DIODE 5VWM 9.2VC DO214AC
TVS DIODE 5VWM 9.2VC SMA
TVS DIODE 5VWM 9.6VC DO214AC
TVS DIODE 60VWM 107VC DO214AC
TVS DIODE 60VWM 96.8VC DO214AC
TVS DIODE 60VWM 96.8VC SMA
TVS DIODE 64VWM 103VC SMA
TVS DIODE 64VWM 114VC DO214AC
TVS DIODE 6VWM 10.3VC DO214AC
TVS DIODE 6VWM 10.3VC SMA
TVS DIODE 6VWM 11.4VC DO214AC

<< Prev Next >>