The 1300992-SMAJ200CAQ-1
TVS DIODE 200VWM 324VC SMA Product overview: SMAJ200CAQ-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ200CAQ-13-F can be used for catalog matching and distributor lookup.
Win Source Part Number: 1300992-SMAJ200CAQ-1
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 5,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 200V
Voltage - Breakdown (Min): 224V
Voltage - Clamping (Max) @ Ipp: 324V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1.2A
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SMAJ200CAQ-13-FDI
Base Product Number: SMAJ200
324V Clamp 1.2A Ipp Tvs Diode Surface Mount SMA
TVS DIODE 200VWM 324VC SMA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMAJ200CAQ-13-F | 1300992-SMAJ200CAQ-13-F | SMAJ200CAQ-13-FDI-ND | SMAJ200CAQ-13-F |
| Product Name | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; SMA |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts |