356V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIO TVS VWM 220V 400W UNIDIR SMA AEC-Q / TAPE & REEL - 13" REEL
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMAJ220A-QTR-ND | 65AH0900 |
| Product Name | TVS Diodes | Dio Tvs Vwm 220V 400W Unidir Sma Aec-Q / Tape & Reel 13 Reel Bourns |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | |
| VC | 356 volts |