Micro Commercial Components Corp. TVS Diodes SMAJ200A-TP

Description
324V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
324V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMAJ200A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
324V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

324V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ200A-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
324V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

324V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ200A-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
324V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

324V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS - TVS - Diodes - SMAJ200A-TP - 1097437-SMAJ200A-TP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ200A-TP
1097437-SMAJ200A-TP
TVS - TVS - Diodes - SMAJ200A-TP 1097437-SMAJ200A-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1097437-SMAJ200A-TP Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TA) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 200V Minimum Breakdown Voltage: 224V Max Clamping Voltage: 324V Peak Pulse Current(Ippm): 1.2A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1097437-SMAJ200A-TP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TA)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 200V
Minimum Breakdown Voltage: 224V
Max Clamping Voltage: 324V
Peak Pulse Current(Ippm): 1.2A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
TVS Protection Diode - 144-SMAJ200A-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMAJ200A-TP
TVS Protection Diode 144-SMAJ200A-TP
TVS DIODE 200VWM 324VC DO214AC Product overview: SMAJ200A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ200A-TP can be used for catalog matching and distributor lookup.

TVS DIODE 200VWM 324VC DO214AC Product overview: SMAJ200A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ200A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ200A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ200A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ200A-TP
TVS DIODE 200VWM 324VC DO214AC

TVS DIODE 200VWM 324VC DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ200A-TPMSTR-ND 1097437-SMAJ200A-TP 144-SMAJ200A-TP SMAJ200A-TP
Product Name TVS Diodes TVS - TVS - Diodes - SMAJ200A-TP TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA SMA; DO-214AC (SMA) Tape & Reel (TR) SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts
VC 324 volts 324 volts 324 volts
VBR 224 volts 224 volts 224 volts
Unlock Full Specs
to access all available technical data