TVS DIODE 20VWM 32.4VC DO214AC
TVS DIODE 20VWM 32.4VC DO214AC
TVS DIODE 20VWM 32.4VC DO214AC
SMAJ DO214AC, UNIDIRECTIONAL 20V
TVS DIODE, 400W, 20V, UNIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMAJ20A/TR7DKR-ND | SMAJ20A/TR7 | 29AH1343 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 400W, 20V, Unidir, Do-214Ac; Product Range Yageo |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | DO-214AC |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 32.4 volts | 32.4 volts | 32.4 volts |
| VBR | 22.2 volts | 22.2 volts |