42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, 400W, 26V, UNIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ26ABDKR-ND | 67R0076 | 99AC4358 |
| Product Name | TVS Diodes | Diode, Full Reel; Product Range Bourns | Tvs Diode, 400W, 26V, Unidir, Do-214Ac; Product Range Bourns |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | DO-214AC | |
| Peak Pulse Power | 400 watts | ||
| VC | 42.1 volts | 46.6 volts | |
| VBR | 28.9 volts |