Manufacturer: Micro Commercial Co
Win Source Part Number: 794606-SMAJ22CA-TP
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 175°C (TA)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 22V
Current - Peak Pulse (10/1000μs): 11.2A
Power - Peak Pulse: 400W
Power Line Protection: No
Family Name: SMAJ22CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 24.4V
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 35.5V
Alternative Parts (Cross-Reference): SMAJ22CAHE3-TP; SMAJ22CHF2G; SMAJ22CHR2G; SMAJ22CHM2G;
Introduction Date: September 01, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs
35.5V Clamp 11.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
35.5V Clamp 11.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
35.5V Clamp 11.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 22VWM 35.5VC DO214AC Product overview: SMAJ22CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ22CA-TP can be used for catalog matching and distributor lookup.
TVS DIODE 22VWM 35.5VC DO214AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 794606-SMAJ22CA-TP | SMAJ22CA-TPMSDKR-ND | 144-SMAJ22CA-TP | SMAJ22CA-TP |
| Product Name | TVS - TVS - Diodes - SMAJ22CA-TP | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts |
| VC | 35.5 volts | 35.5 volts | 35.5 volts | |
| VBR | 24.4 volts | 24.4 volts | 24.4 volts |