42.8V Clamp 54A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
42.8V Clamp 54A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
42.8V Clamp 54A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Manufacturer: STMicroelectronics
Win Source Part Number: 1097440-SMAJ20A-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 20V
Minimum Breakdown Voltage: 22.2V
Max Clamping Voltage: 42.8V
Peak Pulse Current(Ippm): 54A (8/20μs)
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
400 W TVS in SMA Product overview: SMAJ20A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ20A-TR can be used for catalog matching and distributor lookup.
Trans Voltage Suppressor Diode, 400W, 20V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AC
TVS DIODE, UNIDIR, 20V, 400W, DO-214AC; Product Range:Transil SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE 20VWM 42.8VC SMA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-16189-2-ND | 1097440-SMAJ20A-TR | 144-SMAJ20A-TR | SMAJ20A-TR | 51AC9532 | SMAJ20A-TR |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMAJ20A-TR | 400 W TVS Protection Diode | Tvs Diode, Unidir, 20V, 400W, Do-214Ac; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | ||||
| Package | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | Cut Tape | SMA; DO-214AC (SMA) | SMA; SMA (DO-214AC) | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |||
| VC | 42.8 volts | 42.8 volts | 42.8 volts | |||
| VBR | 22.2 volts | 22.2 volts | 22.2 volts |