35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIODE; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, 400W, 22V, UNIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ22ABCT-ND | 67R0072 | 64AH8471 |
| Product Name | TVS Diodes | Diode; Product Range Bourns | Tvs Diode, 400W, 22V, Unidir, Do-214Ac; Product Range Bourns |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | DO-214AC | |
| Peak Pulse Power | 400 watts | ||
| VC | 35.5 volts | 39.4 volts | |
| VBR | 24.4 volts |