Win Source Part Number: 1094023-SMAJ24A-E3/5
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 7,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 38.9V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 10.3A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SMAJ24A.; SMAJ24A; SMAJ22A; SA24A; SMAJ28A; SMAJ28A-13-F; SMAJ30A-13-FSMAJ24A-
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMAJ24A-E3/5AGIDKR,S
Base Product Number: SMAJ24
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS Diode, 400W, 24V, Unidirectional, DO-214AC Product overview: SMAJ24A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ24A-E3/5A can be used for catalog matching and distributor lookup.
TVS DIODE 24VWM 38.9VC DO214AC
TVS DIODE, UNIDIR, 24V, DO-214AC-2 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1094023-SMAJ24A-E3/5A | SMAJ24A-E3/5AGITR-ND | 144-SMAJ24A-E3/5A | SMAJ24A-E3/5A | 57AJ0507 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | 400W 24V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 24V, Do-214Ac-2 Rohs Compliant Vishay |
| Package | DO-214AC, SMA | SMA; DO-214AC, SMA | Tape and Reel | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | |
| VC | 38.9 volts | 38.9 volts | 38.9 volts | ||
| VBR | 26.7 volts | 26.7 volts | 26.7 volts |