TVS DIODE 22VWM 35.5VC DO214AC
TVS DIODE 22VWM 35.5VC DO214AC
35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, 400W, 22V, UNIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-SMAJ22ADKR-ND | 99AC4357 |
| Product Name | TVS Diodes | Tvs Diode, 400W, 22V, Unidir, Do-214Ac; Product Range Taiwan Semiconductor |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | DO-214AC |
| Peak Pulse Power | 400 watts | |
| VC | 35.5 volts | 39.4 volts |
| VBR | 24.4 volts |