356V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 220VWM 356VC DO214AC
TVS DIODE 220VWM 356VC DO214AC
SMAJ, DO-214AC, 220V, 356V, REEL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMAJ220CA/TR13TR-ND | SMAJ220CA/TR13 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 356 volts | 356 volts |