DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
Page:
1
50
60
70
80
90
100
110
116
117
118
119
120
121
122
123
124
125
126
127
128
130
140
150
160
170
173
| Product Name | Notes |
|---|---|
| 103V Clamp 3.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 103V Clamp 3.9A Ipp Tvs Diode Surface Mount DO-214AC | |
| 103V Clamp 3.9A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 103V Clamp 3.9A Ipp Tvs Diode Surface Mount SMA | |
| 103V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 108.15V Clamp 3.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AC | |
| 11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount SMA | |
| 11.2V Clamp 44.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 11.76V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 113V 400W 77.8V 70V 3.5ASMA(DO-2 | |
| 113V Clamp 3.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 113V Clamp 3.5A Ipp Tvs Diode Surface Mount DO-214AC | |
| 113V Clamp 3.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 113V Clamp 3.5A Ipp Tvs Diode Surface Mount SMA | |
| 113V Clamp 3.6A Ipp Tvs Diode Surface Mount SMA | |
| 113V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 114V Clamp 3.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 114V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 118.65V Clamp 3.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 12.3V Clamp 32.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 12.3V Clamp 40.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 12.6V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 12.9V Clamp 3.3A Ipp Tvs Diode Surface Mount SMA | |
| 12.9V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 12.9V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AC | |
| 12.9V Clamp 31A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 12.9V Clamp 31A Ipp Tvs Diode Surface Mount SMA | |
| 12.9V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 121V Clamp 3.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 121V Clamp 3.3A Ipp Tvs Diode Surface Mount DO-214AC | |
| 121V Clamp 3.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 121V Clamp 3.3A Ipp Tvs Diode Surface Mount SMA | |
| 121V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 125V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 125V Clamp 4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 127.05V Clamp 3.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 12V Clamp 3.6A Ipp Tvs Diode Surface Mount SMA | |
| 12V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 12V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AC | |
| 12V Clamp 33.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 12V Clamp 33.3A Ipp Tvs Diode Surface Mount SMA | |
| 12V Clamp 41.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 13.3V Clamp 37.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 13.55V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 134V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 134V Clamp 3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 14.3V Clamp 28A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 14.3V Clamp 35A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 14.5V Clamp 160A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 146V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 33.3A 7.78V 12V 400W 7VSMA(DO-21 | |
| 400W 10.5V 38.1A 5.8V 6.45VSMA(D | |
| 7.22V6.5V 11.2V 400W 35.7ASMA(DO | |
| 7.5V 8.33V 12.9V 31ASMA(DO-214AC | |
| 7V 7.78V 12V 33.3A 400WSMA(DO-21 | |
| 8.33V7.5V 400W 12.9V 31A SMA(DO- | |
| TVS DIODE 6.5VWM 11.2V DO214AC | |
| TVS DIODE 6.5VWM 11.2VC SMA | |
| TVS DIODE 6.5VWM 12.3V DO214AC | |
| TVS DIODE 64VWM 103VC DO214AC | |
| TVS DIODE 64VWM 103VC SMA | |
| TVS DIODE 64VWM 114VC DO214AC | |
| TVS DIODE 7.5VWM 12.9V DO214AC | |
| TVS DIODE 7.5VWM 12.9VC SMA | |
| TVS DIODE 7.5VWM 14.3V DO214AC | |
| TVS DIODE 70VWM 113VC DO214AC | |
| TVS DIODE 70VWM 113VC SMA | |
| TVS DIODE 70VWM 125VC DO214AC | |
| TVS DIODE 75VWM 121VC DO214AC | |
| TVS DIODE 75VWM 121VC SMA | |
| TVS DIODE 75VWM 134VC DO214AC | |
| TVS DIODE 7VWM 12VC DO214AC | |
| TVS DIODE 7VWM 12VC SMA | |
| TVS DIODE 7VWM 13.3VC DO214AC | |
| TVS, BI-DIR, 400W, 7V, DO-214AC |
| << Prev | Next >> |