Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
340.2V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 200VWM 340.2VC DO214AC
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ200C | SMAJ200C-ND | SMAJ200C |
| Product Name | Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMAJ - SMAJ200C | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 340 volts | 340 volts | 340 volts |
| VBR | 212 to 259 volts | 212 volts | 212 volts |
| Configuration | Single |