38.9V Clamp 12.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS 400W, STAND-OFF VOLTAGE = 24V, +/- 5%, UNI-DIR SMAJ (DO-214AC) ROHS COMPLIANT: YES
TVS DIODE 24VWM 38.9VC DO214AC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ24AE3/TR13-ND | 33AJ8929 | SMAJ24AE3/TR13 |
| Product Name | TVS Diodes | Tvs 400W, Stand-Off Voltage = 24V, +/5%, Uni-Dir Smaj (Do-214Ac) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 38.9 volts | 38.9 volts |