ODG (Origin Data Global) Datasheets for Silicon Controlled Rectifiers (SCR)
Silicon controlled rectifiers (SCR) are four-layer (PNPN) thyristors with three terminals: an input control terminal (gate), an output terminal (anode), and a terminal common to both the input and output (cathode). SCRs are used mainly with high voltages and currents, often to control alternating current (AC) where the change of sign causes the device to switch off automatically.
Silicon Controlled Rectifiers (SCR): Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 1 unidirectional thyristor SOT-223-3L Thyristors (SCR)/Modules ROHS | |
| 1 unidirectional thyristor TO-252-2 Thyristors (SCR)/Modules ROHS | |
| 10mA 5mA 800V SOT-223 Thyristors (SCR)/Modules ROHS | |
| 10mA 600V 1 bidirectional thyristor TO-202-3 Thyristors (SCR)/Modules ROHS | |
| 120mA 1.6kV 1 unidirectional thyristor TO-220B Thyristors (SCR)/Modules ROHS | |
| 120mA 1.6kV 1 unidirectional thyristor TO-247J Thyristors (SCR)/Modules ROHS | |
| 150mA 1.2kV 1 unidirectional thyristor ITO-247 Thyristors (SCR)/Modules ROHS | |
| 150mA 1.6kV 1 unidirectional thyristor ITO-247 Thyristors (SCR)/Modules ROHS | |
| 250mA 150mA 1.2kV 2 Unidirectional Thyristors T1 Thyristors (SCR)/Modules ROHS | |
| 250mA 150mA 800V 2 Unidirectional Thyristors T1 Thyristors (SCR)/Modules ROHS | |
| 30mA 1.2kV 1 unidirectional thyristor TO-220C Thyristors (SCR)/Modules ROHS | |
| 30mA 800V 1 unidirectional thyristor TO-220 Thyristors (SCR)/Modules ROHS | |
| 35mA 800V Two-way thyristor TO-263-3 Thyristors (SCR)/Modules ROHS | |
| 4 A SENSITIVE GATE 200 ?A SCR IN | |
| 40mA 800V 1 unidirectional thyristor TO-220 Thyristors (SCR)/Modules ROHS | |
| 5mA 200uA 200V SOT-23 Thyristors (SCR)/Modules ROHS | |
| 5mA 200uA 600V One-way thyristor TO-126-3 Thyristors (SCR)/Modules ROHS | |
| 5mA 600V 1 bidirectional thyristor SOT-223-3 Thyristors (SCR)/Modules ROHS | |
| 5mA 600V 1 unidirectional thyristor TO-202-3 Thyristors (SCR)/Modules ROHS | |
| 5mA 600V 1 unidirectional thyristor TO-251 Thyristors (SCR)/Modules ROHS | |
| 5mA 600V One-way thyristor SOT-23 Thyristors (SCR)/Modules ROHS | |
| 600V 1 bidirectional thyristor SOT-223-3L Thyristors (SCR)/Modules ROHS | |
| 70mA 35mA 1.2kV One-way thyristor TO-3P Thyristors (SCR)/Modules ROHS | |
| 7mA 3mA 600V SOT-223 Thyristors (SCR)/Modules ROHS | |
| 800V 1 bidirectional thyristor SOT-223-3L Thyristors (SCR)/Modules ROHS | |
| 800V 1 bidirectional thyristor TO-252 Thyristors (SCR)/Modules ROHS | |
| 800V 1 bidirectional thyristor TO-263 Thyristors (SCR)/Modules ROHS | |
| 800V 1 unidirectional thyristor SOT-223-3L Thyristors (SCR)/Modules ROHS | |
| 800V One-way thyristor TO-220-3 Thyristors (SCR)/Modules ROHS | |
| 800V TO-263 Thyristors (SCR)/Modules ROHS | |
| DISCRETE & FILTER | |
| DISCRETE | |
| DT6 Thyristors (SCR)/Modules ROHS | |
| IC SCR 8A 00V DPAK | |
| One-way thyristor TO-220-3 Thyristors (SCR)/Modules ROHS | |
| SCR 1.2KV 135A TO209AC | |
| SCR 1.2KV 25A D2PAK | |
| SCR 1.2KV 25A TO220AB | |
| SCR 1.2KV 25A TO263AB | |
| SCR 1.2KV 30A TO247 | |
| SCR 1.2KV 55A TO247AC | |
| SCR 1.2KV 55A TO247AD | |
| SCR 1.2KV 60A TOP3 | |
| SCR 1.2KV 75A SUPER-247 | |
| SCR 1.2KV 80A TO208AC | |
| SCR 1.2KV 80A TO247-3 | |
| SCR 1.2KV 80A TO65 | |
| SCR 1.6KV 126A TO247AD | |
| SCR 1.6KV 3200A A24 | |
| SCR 1.6KV 55A TO247AC | |
| SCR 1.6KV 55A TO247AD | |
| SCR 1.6KV 75A SUPER-247 | |
| SCR 1.6KV 79A TO247-3 | |
| SCR 100V 250MA SOT23-3 | |
| SCR 100V 250MA SOT23-3L | |
| SCR 125V 100A POWERMITE 3 | |
| SCR 16A 600V HI TEMP TO-252 | |
| SCR 1KV 12A TO220AB | |
| SCR 1KV 16A D2PAK | |
| SCR 1KV 16A TO220AB-R | |
| SCR 1KV 35A TO208AA | |
| SCR 1KV 55A TO218 | |
| SCR 1KV 55A TO220 | |
| SCR 1KV 55A TO220AB-R | |
| SCR 200V 250MA SOT23-3 | |
| SCR 200V 25A TO220AB | |
| SCR 25A 600V HI TEMP TO220L | |
| SCR 2A SENSITIVE TO92 | |
| SCR 400V 1.5A SOT223 | |
| SCR 400V 12A TO220AB | |
| SCR 400V 15A TO220 | |
| SCR 400V 1A TO92 | |
| SCR 400V 20A TO220AB-L | |
| SCR 400V 25A DDPAK | |
| SCR 400V 25A TO220 | |
| SCR 400V 25A TO263 | |
| SCR 400V 2A IPAK | |
| SCR 400V 40A TO263 | |
| SCR 400V 4A TO252 | |
| SCR 400V 55A TO220AB-R | |
| SCR 400V 5A TO220 | |
| SCR 400V 6A TO252 | |
| SCR 400V 800MA SOT223 | |
| SCR 400V 800MA SOT89 | |
| SCR 400V 800MA TO92-3 | |
| SCR 400V 800MA TO92 | |
| SCR 400V 8A ITO220AB | |
| SCR 400V 8A TO220 | |
| SCR 400V 8A TO252 | |
| SCR 50V 8A TO220AB | |
| SCR 600MV 30A D2PAK | |
| SCR 600V 1.25A SOT223 | |
| SCR 600V 1.25A TO92-3 | |
| SCR 600V 1.35A TO202-3 | |
| SCR 600V 1.5A SOT223 | |
| SCR 600V 1.5A SOT89 | |
| SCR 600V 1.5A TO92 | |
| SCR 600V 10A TO220AB-L | |
| SCR 600V 10A TO220AB | |
| SCR 600V 10A TO252 | |
| SCR 600V 12A D2PAK | |
| SCR 600V 12A DPAK | |
| SCR 600V 12A TO220 | |
| SCR 600V 12A TO220AB | |
| SCR 600V 12A TO220FPAB | |
| SCR 600V 15A DPAK | |
| SCR 600V 16A D2PAK | |
| SCR 600V 16A TO220AB | |
| SCR 600V 20A D2PAK | |
| SCR 600V 20A TO220AB | |
| SCR 600V 20A TO220FPAB | |
| SCR 600V 25A D2PAK | |
| SCR 600V 25A ITO220AB | |
| SCR 600V 25A TO220 | |
| SCR 600V 25A TO220AB-R | |
| SCR 600V 25A TO220AB | |
| SCR 600V 25A TO220R | |
| SCR 600V 2700A B-PUK | |
| SCR 600V 40A TO208AA | |
| SCR 600V 40A TO220AB | |
| SCR 600V 4A DPAK | |
| SCR 600V 4A IPAK | |
| SCR 600V 4A TO220AB | |
| SCR 600V 4A TO251 | |
| SCR 600V 4A TO252 | |
| SCR 600V 50A D2PAK | |
| SCR 600V 50A TO220AB | |
| SCR 600V 5A TO220 | |
| SCR 600V 65A TO218 | |
| SCR 600V 6A TO220AB | |
| SCR 600V 800MA SOT223 | |
| SCR 600V 800MA SOT23-3 | |
| SCR 600V 800MA SOT89 | |
| SCR 600V 800MA TO92-3 | |
| SCR 600V 8A DPAK | |
| SCR 600V 8A TO220AB | |
| SCR 700V 1.25A TO92 | |
| SCR 700V 5A TO220 | |
| SCR 800V 1.25A SMBFLAT-3L | |
| SCR 800V 1.25A SOT223 | |
| SCR 800V 1.25A TO92-3 | |
| SCR 800V 1.25A TO92 | |
| SCR 800V 1.35A TO202-3 | |
| SCR 800V 12A D2PAK | |
| SCR 800V 12A DPAK | |
| SCR 800V 12A IPAK | |
| SCR 800V 12A TO220 | |
| SCR 800V 12A TO220AB | |
| SCR 800V 16A TO220AB | |
| SCR 800V 16A TO263 | |
| SCR 800V 16A TO263AB | |
| SCR 800V 20A TO220AB-L | |
| SCR 800V 25A TO220 | |
| SCR 800V 25A TO220AB | |
| SCR 800V 25A TO263AB | |
| SCR 800V 40A TO220AB | |
| SCR 800V 55A TO220 | |
| SCR 800V 55A TO247AC | |
| SCR 800V 65A TO218 | |
| SCR 800V 80A D3PAK | |
| SCR 800V 80A TO247 | |
| SCR 800V 8A TO220AB-R | |
| SCR HY-BRIDGE 600V 40A PACE-PAK | |
| SCR MODULE 1.6KV 160A MODULE | |
| SCR MODULE 1.6KV 520A MODULE | |
| SCR MODULE 1.8KV 1050A MODULE | |
| SCR MODULE 1600V 520A MODULE | |
| SCR MODULE 1800V 2800A DO200AC | |
| SCR Modules NETZ-THYRISTOR-MODUL | |
| SCR PHASE CONT 1200V 125A TO-94 | |
| SEN SCR 800V .5A 100 ?A TO92WB | |
| SENSITIVE 0.8 A SCR THYRISTOR IN | |
| SMB Thyristors (SCR)/Modules ROHS | |
| SMD Thyristors (SCR)/Modules ROHS | |
| SOT-223-3 Thyristors (SCR)/Modules ROHS | |
| SOT-23 Thyristors (SCR)/Modules ROHS | |
| SOT-89-2 Thyristors (SCR)/Modules ROHS | |
| THYRISTORS (SCR) AND AC SWITCHES | |
| TO-126 Thyristors (SCR)/Modules ROHS | |
| TO-202-3 Thyristors (SCR)/Modules ROHS | |
| TO-220 Thyristors (SCR)/Modules ROHS | |
| TO-220-3 Thyristors (SCR)/Modules ROHS | |
| TO-220AB Thyristors (SCR)/Modules ROHS | |
| TO-220AB-3 Thyristors (SCR)/Modules ROHS | |
| TO-220B Thyristors (SCR)/Modules ROHS | |
| TO-220F Thyristors (SCR)/Modules ROHS | |
| TO-220FW Thyristors (SCR)/Modules ROHS | |
| TO-251 Thyristors (SCR)/Modules ROHS | |
| TO-252 Thyristors (SCR)/Modules ROHS | |
| TO-252-2 Thyristors (SCR)/Modules ROHS | |
| TO-252-2(DPAK) Thyristors (SCR)/Modules ROHS | |
| TO-263 Thyristors (SCR)/Modules ROHS | |
| TO-263AB Thyristors (SCR)/Modules ROHS | |
| TO-3P Thyristors (SCR)/Modules ROHS | |
| TO-3PF Thyristors (SCR)/Modules ROHS | |
| TO-92 Thyristors (SCR)/Modules ROHS | |
| TO-92-3 Thyristors (SCR)/Modules ROHS |
| << Prev |