Infineon Technologies AG Datasheets for RF Transistors

RF transistors are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors.
RF Transistors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 24
Product Name Notes
HiRel Microwave Transistor Summary of Features HiRel Discrete and Microwave Semiconductor For High Gain Low Noise Amplifiers For Oscillators up to 10 GHz Noise Figure F = 1.1 dB at...
HiRel Microwave Transistor Summary of Features HiRel Discrete and Microwave Semiconductor For high power amplifiers Ideal for low phase noise oscilators Maximum available gain: Gma = 19 dB at 1.8...
HiRel Microwave Transistor Summary of Features HiRel Discrete and Microwave Semiconductor For Low Current Applications For Oscillators up to 12 GHz Noise Figure F = 1.15 dB at 1.8 GHz...
HiRel Microwave Transistor Summary of Features HiRel Discrete and Microwave Semiconductor For low noise, high-gain amplifiers up to 2GHz. For linear broadband amplifiers Hermetically sealed microwave package fT= 6,5 GHz...
HiRel Microwave Transistor Summary of Features HiRel Discrete and Microwave Semiconductor For low noise, high-gain amplifiers up to 2GHz. For linear broadband amplifiers Specified 1/f Noise Hermetically sealed microwave package...
HiRel Microwave Transistor Summary of Features HiRel Discrete and Microwave Semiconductor For low noise, high-gain broadband amplifiers at collector currents from 1 mA to 20 mA. Hermetically sealed microwave package...
HiRel Microwave Transistor Summary of Features HiRel Discrete and Microwave Semiconductor For low noise, high-gain broadband amplifiers at collector currents from 2mA to 30mA. Hermetically sealed microwave package fT= 8...
HiRel Microwave Transistor Summary of Features HiRel Discrete and Microwave Semiconductor For Medium Power Amplifiers Compression Point P-1dB =19dBm 1.8 GHz Max. Available Gain Gma = 16dB at 1.8 GHz...
HiRel Microwave Transistor Summary of Features HiRel Discrete and Microwave Semiconductor High gain low noise RF transistor High maximum stable gain: Gms 24dB at 1.8 GHz Noise figure F =...
HiRel Microwave Transistor Summary of Features HiRel Discrete and Microwave Semiconductor High gain ultra low noise RF transistor Outstanding noise figure F = 0.7 dB at 1.8 GHz Outstanding noise...
HiRel Microwave Transistor Summary of Features For low noise, high-gain amplifiers up to 2GHz For linear broadband amplifiers Specified 1/f Noise Hermetically sealed microwave package fT= 8GHz F = 1.75...
HiRel Microwave Transistor Summary of Features HiRel Discrete and Microwave Semiconductor For high power amplifiers Ideal for low phase noise oscilators Maximum available gain: Gma = 19 dB at 1.8...
OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are...
OptiMOS™ 5 power MOSFET 100 V in a SuperSO8 5x6 package Infineon’s OptiMOS™ 5 industrial power MOSFET devices in 80 V and 100 V are designed for synchronous rectification in...
The new OptiMOS™ 5 150 V power MOSFETs from Infineon are particularly suitable for low voltage drives such as forklift and e-scooter, as well as telecom and solar applications. The...

<< Prev Next >>